Vishay Intertechnology, Inc. Wirewound Resistors - HLW6-A1Z 20K 5

Description
Wirewound Resistors - Through Hole 6watt 20Kohms 5%
Request a Quote
Description
Wirewound Resistors - Through Hole 6watt 20Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - HLW6-A1Z 20K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
HLW6-A1Z 20K 5
Wirewound Resistors - HLW6-A1Z 20K 5
Wirewound Resistors - Through Hole 6watt 20Kohms 5%

Wirewound Resistors - Through Hole 6watt 20Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HLW6-A1Z 20K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers