Vishay Intertechnology, Inc. Wirewound Resistors - HLW5-R2Z 10K 5

Description
Wirewound Resistors - Through Hole 5watts 10Kohms 5%
Request a Quote
Description
Wirewound Resistors - Through Hole 5watts 10Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - HLW5-R2Z 10K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
HLW5-R2Z 10K 5
Wirewound Resistors - HLW5-R2Z 10K 5
Wirewound Resistors - Through Hole 5watts 10Kohms 5%

Wirewound Resistors - Through Hole 5watts 10Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HLW5-R2Z 10K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers