VISHAY INTERTECHNOLOGY, INC.
HLW20A1Z25K00JF -- 20W,25K,5%,BULK
Vishay Intertechnology, Inc.
20W,25K,5%,BULK
HLW20A1Z25K00JF
Description
20W,25K,5%,BULK
Request a Quote
Email Supplier
Description
20W,25K,5%,BULK
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
HLW20A1Z25K00JF |
|
Product Name
|
20W,25K,5%,BULK |
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Metal film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details