Vishay Intertechnology, Inc. Power ResistorSeries:HLW; Resistance:2ohm; Resistance Tolerance: 5%; Power Rating:12W; Operating T... HLW12A1E2R000JE

Description
Power ResistorSeries:HLW; Resistance:2ohm; Resistance Tolerance: 5%; Power Rating:12W; Operating T...
Request a Quote
Description
Power ResistorSeries:HLW; Resistance:2ohm; Resistance Tolerance: 5%; Power Rating:12W; Operating T...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:HLW; Resistance:2ohm; Resistance Tolerance: 5%; Power Rating:12W; Operating T... - HLW12A1E2R000JE - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:HLW; Resistance:2ohm; Resistance Tolerance: 5%; Power Rating:12W; Operating T...
HLW12A1E2R000JE
Power ResistorSeries:HLW; Resistance:2ohm; Resistance Tolerance: 5%; Power Rating:12W; Operating T... HLW12A1E2R000JE
Power ResistorSeries:HLW; Resistance:2ohm; Resistance Tolerance: 5%; Power Rating:12W; Operating T...

Power ResistorSeries:HLW; Resistance:2ohm; Resistance Tolerance: 5%; Power Rating:12W; Operating T...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HLW12A1E2R000JE
Product Name Power ResistorSeries:HLW; Resistance:2ohm; Resistance Tolerance: 5%; Power Rating:12W; Operating T...
Category / Application Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers