Vishay Intertechnology, Inc. Power ResistorSeries:HLW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat... HLW12A1E20K00JE

Description
Power ResistorSeries:HLW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...
Request a Quote
Description
Power ResistorSeries:HLW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:HLW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat... - HLW12A1E20K00JE - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:HLW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...
HLW12A1E20K00JE
Power ResistorSeries:HLW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat... HLW12A1E20K00JE
Power ResistorSeries:HLW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...

Power ResistorSeries:HLW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HLW12A1E20K00JE
Product Name Power ResistorSeries:HLW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...
Category / Application Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details