Vishay Intertechnology, Inc. Power ResistorSeries:HLW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:8W; Operatin... HLW06A1E20R00JE

Description
Power ResistorSeries:HLW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:8W; Operatin...
Request a Quote
Description
Power ResistorSeries:HLW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:8W; Operatin...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:HLW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:8W; Operatin... - HLW06A1E20R00JE - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:HLW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:8W; Operatin...
HLW06A1E20R00JE
Power ResistorSeries:HLW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:8W; Operatin... HLW06A1E20R00JE
Power ResistorSeries:HLW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:8W; Operatin...

Power ResistorSeries:HLW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:8W; Operatin...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HLW06A1E20R00JE
Product Name Power ResistorSeries:HLW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:8W; Operatin...
Category / Application Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details