VISHAY INTERTECHNOLOGY, INC.
HLW05A2Z4K700JJ -- 5W,4.7K,5%,BULK
Vishay Intertechnology, Inc.
5W,4.7K,5%,BULK
HLW05A2Z4K700JJ
Description
5W,4.7K,5%,BULK
Request a Quote
Email Supplier
Description
5W,4.7K,5%,BULK
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
HLW05A2Z4K700JJ |
|
Product Name
|
5W,4.7K,5%,BULK |
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
2.2 ohms
Tolerance
5 +/- %
View Details
Technology / Construction
Metal foil
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details