Vishay Intertechnology, Inc. Power ResistorSeries:HLW; Resistance:39ohm; Resistance Tolerance:+/- 10%; Power Rating:20W; Operat... HLW-20-A1Z39OHM10F01

Description
Power ResistorSeries:HLW; Resistance:39ohm; Resistance Tolerance:+/- 10%; Power Rating:20W; Operat...
Request a Quote
Description
Power ResistorSeries:HLW; Resistance:39ohm; Resistance Tolerance:+/- 10%; Power Rating:20W; Operat...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:HLW; Resistance:39ohm; Resistance Tolerance:+/- 10%; Power Rating:20W; Operat... - HLW-20-A1Z39OHM10F01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:HLW; Resistance:39ohm; Resistance Tolerance:+/- 10%; Power Rating:20W; Operat...
HLW-20-A1Z39OHM10F01
Power ResistorSeries:HLW; Resistance:39ohm; Resistance Tolerance:+/- 10%; Power Rating:20W; Operat... HLW-20-A1Z39OHM10F01
Power ResistorSeries:HLW; Resistance:39ohm; Resistance Tolerance:+/- 10%; Power Rating:20W; Operat...

Power ResistorSeries:HLW; Resistance:39ohm; Resistance Tolerance:+/- 10%; Power Rating:20W; Operat...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HLW-20-A1Z39OHM10F01
Product Name Power ResistorSeries:HLW; Resistance:39ohm; Resistance Tolerance:+/- 10%; Power Rating:20W; Operat...
Category / Application Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details