WIREWOUND RESISTOR, 10 OHM, 20W, 5%; Resistance:10ohm; Product Range:HLW Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:50.8mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 03F4741 |
| Product Name | Wirewound Resistor, 10 Ohm, 20W, 5%; Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | Ceramic Composition; Wirewound |
| Mounting / Packaging | Axial Leaded |