Vishay Intertechnology, Inc. Power ResistorSeries:HLW; Resistance:500ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat... HLW-12-A1Z500OHM5F01

Description
Power ResistorSeries:HLW; Resistance:500ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...
Request a Quote
Description
Power ResistorSeries:HLW; Resistance:500ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:HLW; Resistance:500ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat... - HLW-12-A1Z500OHM5F01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:HLW; Resistance:500ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...
HLW-12-A1Z500OHM5F01
Power ResistorSeries:HLW; Resistance:500ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat... HLW-12-A1Z500OHM5F01
Power ResistorSeries:HLW; Resistance:500ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...

Power ResistorSeries:HLW; Resistance:500ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HLW-12-A1Z500OHM5F01
Product Name Power ResistorSeries:HLW; Resistance:500ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operat...
Category / Application Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details