Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 95watts 1.7Kohms 5% HL95-09Z 1.7K 5

Description
Wirewound Resistors - Chassis Mount 95watts 1.7Kohms 5%
Request a Quote
Description
Wirewound Resistors - Chassis Mount 95watts 1.7Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 95watts 1.7Kohms 5% - HL95-09Z 1.7K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 95watts 1.7Kohms 5%
HL95-09Z 1.7K 5
Wirewound Resistors - Chassis Mount 95watts 1.7Kohms 5% HL95-09Z 1.7K 5
Wirewound Resistors - Chassis Mount 95watts 1.7Kohms 5%

Wirewound Resistors - Chassis Mount 95watts 1.7Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HL95-09Z 1.7K 5
Product Name Wirewound Resistors - Chassis Mount 95watts 1.7Kohms 5%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - C7100RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details