RES 4.0Kohm 5% 225W TUBULAR WW
4 kOhms ±5% 225W Wirewound Chassis Mount Resistor
RES CHAS MNT 4K OHM 5% 225W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | HL22507Z4K000JJ | HLD-4.0K-ND | HL22507Z4K000JJ |
| Product Name | RES 4.0K OHM 5% 225W TUBULAR WW | Chassis Mount Resistors | Chassis Mount Resistors |
| Resistance Range | 4000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 225 watts | 225 watts | 225 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use |