Vishay Intertechnology, Inc. RES 3.0 OHM 5% 225W TUBULAR WW HL22507Z3R000JJ

Description
RES 3.0ohm 5% 225W TUBULAR WW
Request a Quote Datasheet
Description
RES 3.0ohm 5% 225W TUBULAR WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.0 OHM 5% 225W TUBULAR WW - HL22507Z3R000JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0 OHM 5% 225W TUBULAR WW
HL22507Z3R000JJ
RES 3.0 OHM 5% 225W TUBULAR WW HL22507Z3R000JJ
RES 3.0ohm 5% 225W TUBULAR WW

RES 3.0ohm 5% 225W TUBULAR WW

Supplier's Site
Chassis Mount Resistors - HLD-3.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLD-3.0-ND
Chassis Mount Resistors HLD-3.0-ND
3 Ohms ±5% 225W Wirewound Chassis Mount Resistor

3 Ohms ±5% 225W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
HL22507Z3R000JJ
Chassis Mount Resistors HL22507Z3R000JJ
RES CHAS MNT 3 OHM 5% 225W

RES CHAS MNT 3 OHM 5% 225W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HL22507Z3R000JJ HLD-3.0-ND HL22507Z3R000JJ
Product Name RES 3.0 OHM 5% 225W TUBULAR WW Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 225 watts 225 watts 225 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details