Vishay Intertechnology, Inc. RES 10 OHM 5% 225W TUBULAR WW HL22507Z10R00JJ

Description
RES 10ohm 5% 225W TUBULAR WW
Request a Quote Datasheet
Description
RES 10ohm 5% 225W TUBULAR WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 5% 225W TUBULAR WW - HL22507Z10R00JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 5% 225W TUBULAR WW
HL22507Z10R00JJ
RES 10 OHM 5% 225W TUBULAR WW HL22507Z10R00JJ
RES 10ohm 5% 225W TUBULAR WW

RES 10ohm 5% 225W TUBULAR WW

Supplier's Site
Chassis Mount Resistors - HLD-10-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLD-10-ND
Chassis Mount Resistors HLD-10-ND
10 Ohms ±5% 225W Wirewound Chassis Mount Resistor

10 Ohms ±5% 225W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
HL22507Z10R00JJ
Chassis Mount Resistors HL22507Z10R00JJ
RES CHAS MNT 10 OHM 5% 225W

RES CHAS MNT 10 OHM 5% 225W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HL22507Z10R00JJ HLD-10-ND HL22507Z10R00JJ
Product Name RES 10 OHM 5% 225W TUBULAR WW Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 225 watts 225 watts 225 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - C3AR15JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details