Vishay Intertechnology, Inc. Chassis Mount Resistors HL10006Z1K000JJ

Description
1 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HLC-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLC-1.0K-ND
Chassis Mount Resistors HLC-1.0K-ND
1 kOhms ±5% 100W Wirewound Chassis Mount Resistor

1 kOhms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors 100watts 1.0Kohms 5% - HL10006Z1K000JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 100watts 1.0Kohms 5%
HL10006Z1K000JJ
Wirewound Resistors 100watts 1.0Kohms 5% HL10006Z1K000JJ
Wirewound Resistors 100watts 1.0Kohms 5%

Wirewound Resistors 100watts 1.0Kohms 5%

Supplier's Site
Shenzhen, China
Chassis Mount Resistors
HL10006Z1K000JJ
Chassis Mount Resistors HL10006Z1K000JJ
RES CHAS MNT 1K OHM 5% 100W

RES CHAS MNT 1K OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HLC-1.0K-ND HL10006Z1K000JJ HL10006Z1K000JJ
Product Name Chassis Mount Resistors Wirewound Resistors 100watts 1.0Kohms 5% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C3A390RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details