Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133867-HL06006Z100K
Categories: Through Hole Resistors
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
HL-60-06Z 100K 5% J01 Product overview: HL06006Z100K0JJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HL06006Z100K0JJ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1133867-HL06006Z100K0JJ | 53-HL06006Z100K0JJ |
| Product Name | Through Hole Resistors - HL06006Z100K0JJ | Resistor |