Vishay Intertechnology, Inc. Chassis Mount Resistors HL05006Z50R00JJ

Description
50 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HLB-50-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLB-50-ND
Chassis Mount Resistors HLB-50-ND
50 Ohms ±5% 50W Wirewound Chassis Mount Resistor

50 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 50 OHM 5% 50W TUBULAR WW - HL05006Z50R00JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 5% 50W TUBULAR WW
HL05006Z50R00JJ
RES 50 OHM 5% 50W TUBULAR WW HL05006Z50R00JJ
RES 50ohm 5% 50W TUBULAR WW

RES 50ohm 5% 50W TUBULAR WW

Supplier's Site
Shenzhen, China
Chassis Mount Resistors
HL05006Z50R00JJ
Chassis Mount Resistors HL05006Z50R00JJ
RES CHAS MNT 50 OHM 5% 50W

RES CHAS MNT 50 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HLB-50-ND HL05006Z50R00JJ HL05006Z50R00JJ
Product Name Chassis Mount Resistors RES 50 OHM 5% 50W TUBULAR WW Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details