Vishay Intertechnology, Inc. Chassis Mount Resistors HL05006Z2R000JJ

Description
2 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HLB-2.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLB-2.0-ND
Chassis Mount Resistors HLB-2.0-ND
2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
50W,2,5%,BULK - HL05006Z2R000JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
50W,2,5%,BULK
HL05006Z2R000JJ
50W,2,5%,BULK HL05006Z2R000JJ
50W,2,5%,BULK

50W,2,5%,BULK

Supplier's Site
Shenzhen, China
Chassis Mount Resistors
HL05006Z2R000JJ
Chassis Mount Resistors HL05006Z2R000JJ
RES CHAS MNT 2 OHM 5% 50W

RES CHAS MNT 2 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HLB-2.0-ND HL05006Z2R000JJ HL05006Z2R000JJ
Product Name Chassis Mount Resistors 50W,2,5%,BULK Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details