Vishay Intertechnology, Inc. RES 50K OHM 5% 25W TUBULAR WW HL02506Z50K00JJ

Description
RES 50Kohm 5% 25W TUBULAR WW
Request a Quote Datasheet
Description
RES 50Kohm 5% 25W TUBULAR WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50K OHM 5% 25W TUBULAR WW - HL02506Z50K00JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 5% 25W TUBULAR WW
HL02506Z50K00JJ
RES 50K OHM 5% 25W TUBULAR WW HL02506Z50K00JJ
RES 50Kohm 5% 25W TUBULAR WW

RES 50Kohm 5% 25W TUBULAR WW

Supplier's Site
Chassis Mount Resistors - HLA-50K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLA-50K-ND
Chassis Mount Resistors HLA-50K-ND
50 kOhms ±5% 25W Wirewound Chassis Mount Resistor

50 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
HL02506Z50K00JJ
Chassis Mount Resistors HL02506Z50K00JJ
RES CHAS MNT 50K OHM 5% 25W

RES CHAS MNT 50K OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HL02506Z50K00JJ HLA-50K-ND HL02506Z50K00JJ
Product Name RES 50K OHM 5% 25W TUBULAR WW Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 50000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details