Vishay Intertechnology, Inc. RES 2.5K OHM 5% 25W TUBULAR WW HL02506Z2K500JJ

Description
RES 2.5Kohm 5% 25W TUBULAR WW
Request a Quote Datasheet
Description
RES 2.5Kohm 5% 25W TUBULAR WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 5% 25W TUBULAR WW - HL02506Z2K500JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 5% 25W TUBULAR WW
HL02506Z2K500JJ
RES 2.5K OHM 5% 25W TUBULAR WW HL02506Z2K500JJ
RES 2.5Kohm 5% 25W TUBULAR WW

RES 2.5Kohm 5% 25W TUBULAR WW

Supplier's Site
Chassis Mount Resistors - HLA-2.5K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLA-2.5K-ND
Chassis Mount Resistors HLA-2.5K-ND
2.5 kOhms ±5% 25W Wirewound Chassis Mount Resistor

2.5 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
HL02506Z2K500JJ
Chassis Mount Resistors HL02506Z2K500JJ
RES CHAS MNT 2.5K OHM 5% 25W

RES CHAS MNT 2.5K OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HL02506Z2K500JJ HLA-2.5K-ND HL02506Z2K500JJ
Product Name RES 2.5K OHM 5% 25W TUBULAR WW Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 2500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - C3AR16JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details