Vishay Intertechnology, Inc. Chassis Mount Resistors HL02506Z12K00JJ

Description
12 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HLA-12K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLA-12K-ND
Chassis Mount Resistors HLA-12K-ND
12 kOhms ±5% 25W Wirewound Chassis Mount Resistor

12 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 12K OHM 5% 25W TUBULAR WW - HL02506Z12K00JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 5% 25W TUBULAR WW
HL02506Z12K00JJ
RES 12K OHM 5% 25W TUBULAR WW HL02506Z12K00JJ
RES 12Kohm 5% 25W TUBULAR WW

RES 12Kohm 5% 25W TUBULAR WW

Supplier's Site
Shenzhen, China
Chassis Mount Resistors
HL02506Z12K00JJ
Chassis Mount Resistors HL02506Z12K00JJ
RES CHAS MNT 12K OHM 5% 25W

RES CHAS MNT 12K OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HLA-12K-ND HL02506Z12K00JJ HL02506Z12K00JJ
Product Name Chassis Mount Resistors RES 12K OHM 5% 25W TUBULAR WW Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details