Vishay Intertechnology, Inc. Ceramic Capacitors HGZ102MBPEJ0KR

Description
1000pF ±20% 8000V (8kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 8000V (8kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-HGZ102MBPEJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-HGZ102MBPEJ0KR-ND
Ceramic Capacitors 56-HGZ102MBPEJ0KR-ND
1000pF ±20% 8000V (8kV) Ceramic Capacitor Radial, Disc

1000pF ±20% 8000V (8kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - HGZ102MBPEJ0KR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
HGZ102MBPEJ0KR
Capacitors - Ceramic Capacitors HGZ102MBPEJ0KR
CAP CER 1000PF 8KV RADIAL

CAP CER 1000PF 8KV RADIAL

Supplier's Site
Ceramic Capacitors - HGZ102MBPEJ0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HGZ102MBPEJ0KR
Ceramic Capacitors HGZ102MBPEJ0KR
CAP CER 1000PF 8KV RADIAL

CAP CER 1000PF 8KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 56-HGZ102MBPEJ0KR-ND HGZ102MBPEJ0KR HGZ102MBPEJ0KR
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor; Bypass Bypass; SMPS Filtering, Bypass, Decoupling Bypass
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - T30P5NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers