Vishay Intertechnology, Inc. 2200PF 6KV Capacitor HFE222MBFEF0KR

Description
CAP CER 2200PF 6KV RADIAL Product overview: HFE222MBFEF0KR from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 6KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 6KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HFE222MBFEF0KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 6KV RADIAL Product overview: HFE222MBFEF0KR from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 6KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 6KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HFE222MBFEF0KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2200PF 6KV Capacitor - 60-HFE222MBFEF0KR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2200PF 6KV Capacitor
60-HFE222MBFEF0KR
2200PF 6KV Capacitor 60-HFE222MBFEF0KR
CAP CER 2200PF 6KV RADIAL Product overview: HFE222MBFEF0KR from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 6KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 6KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HFE222MBFEF0KR can be used for catalog matching and distributor lookup.

CAP CER 2200PF 6KV RADIAL Product overview: HFE222MBFEF0KR from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 6KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 6KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HFE222MBFEF0KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1340044-HFE222MBFEF0KR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1340044-HFE222MBFEF0KR
Capacitors - Ceramic Capacitors 1340044-HFE222MBFEF0KR
Win Source Part Number: 1340044-HFE222MBFEF0 KR Category: Capacitors - Ceramic Capacitors Series: HFE Features: High Voltage Package: Bulk Size / Dimension: 0.591" Dia (15.00mm) Applications: General Purpose Height - Seated (Max): 0.709" (18.00mm) Standard Package: 500 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 6000V (6kV) Lead Spacing: 0.492" (12.50mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1340044-HFE222MBFEF0KR
Category: Capacitors - Ceramic Capacitors
Series: HFE
Features: High Voltage
Package: Bulk
Size / Dimension: 0.591" Dia (15.00mm)
Applications: General Purpose
Height - Seated (Max): 0.709" (18.00mm)
Standard Package: 500
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 6000V (6kV)
Lead Spacing: 0.492" (12.50mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Ceramic Capacitors - HFE222MBFEF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HFE222MBFEF0KR
Ceramic Capacitors HFE222MBFEF0KR
CAP CER 2200PF 6KV RADIAL

CAP CER 2200PF 6KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-HFE222MBFEF0KR 1340044-HFE222MBFEF0KR HFE222MBFEF0KR
Product Name 2200PF 6KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers