Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - HFA04SD60STRLP HFA04SD60STRLP

Description
Manufacturer: Vishay Win Source Part Number: 44914-HFA04SD60STRLP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A Reverse Recovery Time (trr): 42ns Current - Reverse Leakage @ Vr: 3μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 44914-HFA04SD60STRLP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A Reverse Recovery Time (trr): 42ns Current - Reverse Leakage @ Vr: 3μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HFA04SD60STRLP - 44914-HFA04SD60STRLP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFA04SD60STRLP
44914-HFA04SD60STRLP
Diodes, Rectifiers - Single - HFA04SD60STRLP 44914-HFA04SD60STRLP
Manufacturer: Vishay Win Source Part Number: 44914-HFA04SD60STRLP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A Reverse Recovery Time (trr): 42ns Current - Reverse Leakage @ Vr: 3μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 44914-HFA04SD60STRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A
Reverse Recovery Time (trr): 42ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600V 4A DPAK Diode and Rectifier - 280-HFA04SD60STRLP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 4A DPAK Diode and Rectifier
280-HFA04SD60STRLP
600V 4A DPAK Diode and Rectifier 280-HFA04SD60STRLP
Diode Switching 600V 4A 3-Pin(2+Tab) DPAK T/R Product overview: HFA04SD60STRLP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA04SD60STRLP can be used for catalog matching and distributor lookup.

Diode Switching 600V 4A 3-Pin(2+Tab) DPAK T/R Product overview: HFA04SD60STRLP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA04SD60STRLP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 44914-HFA04SD60STRLP 280-HFA04SD60STRLP
Product Name Diodes, Rectifiers - Single - HFA04SD60STRLP 600V 4A DPAK Diode and Rectifier
Diode Type Standard
VF 1.8 volts
VR 600 volts
IR 0.0030 mA
trr 42 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4249 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
RF Diodes - BAR151E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers