Vishay Intertechnology, Inc. Ceramic Capacitors HEE221MBEEF0KR

Description
220pF ±20% 5000V (5kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
220pF ±20% 5000V (5kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-HEE221MBEEF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-HEE221MBEEF0KR-ND
Ceramic Capacitors 56-HEE221MBEEF0KR-ND
220pF ±20% 5000V (5kV) Ceramic Capacitor Radial, Disc

220pF ±20% 5000V (5kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Singapore, Singapore
220pF 5kV Capacitor
60-HEE221MBEEF0KR
220pF 5kV Capacitor 60-HEE221MBEEF0KR
220pF 5kV Y5U Radial Ceramic Capacitor Product overview: HEE221MBEEF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 5kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 5kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HEE221MBEEF0KR can be used for catalog matching and distributor lookup.

220pF 5kV Y5U Radial Ceramic Capacitor Product overview: HEE221MBEEF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 5kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 5kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HEE221MBEEF0KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - HEE221MBEEF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HEE221MBEEF0KR
Ceramic Capacitors HEE221MBEEF0KR
CAP CER 220PF 5KV RADIAL

CAP CER 220PF 5KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 56-HEE221MBEEF0KR-ND 60-HEE221MBEEF0KR HEE221MBEEF0KR
Product Name Ceramic Capacitors 220pF 5kV Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1808JA250100FGTS2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details