Vishay Intertechnology, Inc. Through Hole Resistors HDZ1K0127Q

Description
1.0127 kOhms ±0.02% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
1.0127 kOhms ±0.02% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - HDZ1K0127Q-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HDZ1K0127Q-ND
Through Hole Resistors HDZ1K0127Q-ND
1.0127 kOhms ±0.02% 0.3W Through Hole Resistor Radial Metal Foil

1.0127 kOhms ±0.02% 0.3W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number HDZ1K0127Q-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details