Vishay Intertechnology, Inc. Ceramic Capacitors HCZ682KBCDJ0KR

Description
6800pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
6800pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCZ682KBCDJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCZ682KBCDJ0KR-ND
Ceramic Capacitors HCZ682KBCDJ0KR-ND
6800pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc

6800pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hcz 3Kv 6,8Nf ±10% K2000 E3 Vishay - 70K1795 - Newark, An Avnet Company
Chicago, IL, United States
Hcz 3Kv 6,8Nf ±10% K2000 E3 Vishay
70K1795
Hcz 3Kv 6,8Nf ±10% K2000 E3 Vishay 70K1795
HCZ 3KV 6,8nF ±10% K2000 e3

HCZ 3KV 6,8nF ±10% K2000 e3

Supplier's Site
Ceramic Capacitors - HCZ682KBCDJ0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCZ682KBCDJ0KR
Ceramic Capacitors HCZ682KBCDJ0KR
CAP CER 6800PF 3KV RADIAL

CAP CER 6800PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HCZ682KBCDJ0KR-ND 70K1795 HCZ682KBCDJ0KR
Product Name Ceramic Capacitors Hcz 3Kv 6,8Nf ±10% K2000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH2R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details