Vishay Intertechnology, Inc. Ceramic Capacitors HCZ680KBCDF0KR

Description
68pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
68pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCZ680KBCDF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCZ680KBCDF0KR-ND
Ceramic Capacitors HCZ680KBCDF0KR-ND
68pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc

68pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HCZ680KBCDF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCZ680KBCDF0KR
Ceramic Capacitors HCZ680KBCDF0KR
CAP CER 68PF 3KV RADIAL

CAP CER 68PF 3KV RADIAL

Supplier's Site Datasheet
Hcz 3Kv 68Pf ±10% K2000 E3 Vishay - 70K1793 - Newark, An Avnet Company
Chicago, IL, United States
Hcz 3Kv 68Pf ±10% K2000 E3 Vishay
70K1793
Hcz 3Kv 68Pf ±10% K2000 E3 Vishay 70K1793
HCZ 3KV 68PF ±10% K2000 e3

HCZ 3KV 68PF ±10% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HCZ680KBCDF0KR-ND HCZ680KBCDF0KR 70K1793
Product Name Ceramic Capacitors Ceramic Capacitors Hcz 3Kv 68Pf ±10% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details