Vishay Intertechnology, Inc. Ceramic Capacitors HCZ472MBCDJ0KR

Description
4700pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCZ472MBCDJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCZ472MBCDJ0KR-ND
Ceramic Capacitors HCZ472MBCDJ0KR-ND
4700pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

4700pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HCZ472MBCDJ0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCZ472MBCDJ0KR
Ceramic Capacitors HCZ472MBCDJ0KR
CAP CER 4700PF 3KV RADIAL

CAP CER 4700PF 3KV RADIAL

Supplier's Site Datasheet
Hcz 3Kv 4,7Nf ±20% K2000 E3 Vishay - 70K1792 - Newark, An Avnet Company
Chicago, IL, United States
Hcz 3Kv 4,7Nf ±20% K2000 E3 Vishay
70K1792
Hcz 3Kv 4,7Nf ±20% K2000 E3 Vishay 70K1792
HCZ 3KV 4,7nF ±20% K2000 e3

HCZ 3KV 4,7nF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HCZ472MBCDJ0KR-ND HCZ472MBCDJ0KR 70K1792
Product Name Ceramic Capacitors Ceramic Capacitors Hcz 3Kv 4,7Nf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details