Vishay Intertechnology, Inc. Ceramic Capacitors HCZ472KBCEH0KR

Description
4700pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCZ472KBCEH0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCZ472KBCEH0KR-ND
Ceramic Capacitors HCZ472KBCEH0KR-ND
4700pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc

4700pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hcz 3Kv 4,7Nf ±10% K2000 E3 Vishay - 70K1791 - Newark, An Avnet Company
Chicago, IL, United States
Hcz 3Kv 4,7Nf ±10% K2000 E3 Vishay
70K1791
Hcz 3Kv 4,7Nf ±10% K2000 E3 Vishay 70K1791
HCZ 3KV 4,7nF ±10% K2000 e3

HCZ 3KV 4,7nF ±10% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HCZ472KBCEH0KR-ND 70K1791
Product Name Ceramic Capacitors Hcz 3Kv 4,7Nf ±10% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011530 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details