Vishay Intertechnology, Inc. Ceramic Capacitors HCZ221MBCDRYKR

Description
220pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
220pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCZ221MBCDRYKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCZ221MBCDRYKR-ND
Ceramic Capacitors HCZ221MBCDRYKR-ND
220pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

220pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HCZ221MBCDRYKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCZ221MBCDRYKR
Ceramic Capacitors HCZ221MBCDRYKR
CAP CER 220PF 3KV RADIAL

CAP CER 220PF 3KV RADIAL

Supplier's Site Datasheet
Hcz 3Kv 220Pf ±20% K2000 E3 Vishay - 70K1782 - Newark, An Avnet Company
Chicago, IL, United States
Hcz 3Kv 220Pf ±20% K2000 E3 Vishay
70K1782
Hcz 3Kv 220Pf ±20% K2000 E3 Vishay 70K1782
HCZ 3KV 220PF ±20% K2000 e3

HCZ 3KV 220PF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HCZ221MBCDRYKR-ND HCZ221MBCDRYKR 70K1782
Product Name Ceramic Capacitors Ceramic Capacitors Hcz 3Kv 220Pf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details