180pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
CAP CER 180PF 3KV RADIAL
HCZ 3KV 180PF ±20% K2000 e3
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | HCZ181MBCDF0KR-ND | HCZ181MBCDF0KR | 70K1780 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Hcz 3Kv 180Pf ±20% K2000 E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |