Vishay Intertechnology, Inc. Ceramic Capacitors HCZ151KBCDF0KR

Description
150pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCZ151KBCDF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCZ151KBCDF0KR-ND
Ceramic Capacitors HCZ151KBCDF0KR-ND
150pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc

150pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HCZ151KBCDF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCZ151KBCDF0KR
Ceramic Capacitors HCZ151KBCDF0KR
CAP CER 150PF 3KV RADIAL

CAP CER 150PF 3KV RADIAL

Supplier's Site Datasheet
Hcz 3Kv 150Pf ±10% K2000 E3 Vishay - 70K1774 - Newark, An Avnet Company
Chicago, IL, United States
Hcz 3Kv 150Pf ±10% K2000 E3 Vishay
70K1774
Hcz 3Kv 150Pf ±10% K2000 E3 Vishay 70K1774
HCZ 3KV 150PF ±10% K2000 e3

HCZ 3KV 150PF ±10% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HCZ151KBCDF0KR-ND HCZ151KBCDF0KR 70K1774
Product Name Ceramic Capacitors Ceramic Capacitors Hcz 3Kv 150Pf ±10% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - C11AH240K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details