Vishay Intertechnology, Inc. Ceramic Capacitors HCU330KBCDRUKR

Description
33pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCU330KBCDRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCU330KBCDRUKR-ND
Ceramic Capacitors HCU330KBCDRUKR-ND
33pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc

33pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Hcu 3Kv 33Pf ±10% N750 E3 Vishay - 70K1722 - Newark, An Avnet Company
Chicago, IL, United States
Hcu 3Kv 33Pf ±10% N750 E3 Vishay
70K1722
Hcu 3Kv 33Pf ±10% N750 E3 Vishay 70K1722
HCU 3KV 33PF ±10% N750 e3

HCU 3KV 33PF ±10% N750 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HCU330KBCDRUKR-ND 70K1722
Product Name Ceramic Capacitors Hcu 3Kv 33Pf ±10% N750 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - C1206C473K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers