Vishay Intertechnology, Inc. Ceramic Capacitors HCU220KBCDRUKR

Description
22pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
22pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCU220KBCDRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCU220KBCDRUKR-ND
Ceramic Capacitors HCU220KBCDRUKR-ND
22pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc

22pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HCU220KBCDRUKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCU220KBCDRUKR
Ceramic Capacitors HCU220KBCDRUKR
CAP CER 22PF 3KV N750 RADIAL

CAP CER 22PF 3KV N750 RADIAL

Supplier's Site Datasheet
Hcu 3Kv 22Pf ±10% N750 E3 Vishay - 70K1717 - Newark, An Avnet Company
Chicago, IL, United States
Hcu 3Kv 22Pf ±10% N750 E3 Vishay
70K1717
Hcu 3Kv 22Pf ±10% N750 E3 Vishay 70K1717
HCU 3KV 22PF ±10% N750 e3

HCU 3KV 22PF ±10% N750 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HCU220KBCDRUKR-ND HCU220KBCDRUKR 70K1717
Product Name Ceramic Capacitors Ceramic Capacitors Hcu 3Kv 22Pf ±10% N750 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104M06QC150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210Y2K50560JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details