Vishay Intertechnology, Inc. Ceramic Capacitors HCU151KBCDJ0KR

Description
150pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCU151KBCDJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCU151KBCDJ0KR-ND
Ceramic Capacitors HCU151KBCDJ0KR-ND
150pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc

150pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Hcu 3Kv 150Pf ±10% N750 E3 Vishay - 70K1712 - Newark, An Avnet Company
Chicago, IL, United States
Hcu 3Kv 150Pf ±10% N750 E3 Vishay
70K1712
Hcu 3Kv 150Pf ±10% N750 E3 Vishay 70K1712
HCU 3KV 150PF ±10% N750 e3

HCU 3KV 150PF ±10% N750 e3

Supplier's Site
Ceramic Capacitors - HCU151KBCDJ0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCU151KBCDJ0KR
Ceramic Capacitors HCU151KBCDJ0KR
CAP CER 150PF 3KV N750 RADIAL

CAP CER 150PF 3KV N750 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HCU151KBCDJ0KR-ND 70K1712 HCU151KBCDJ0KR
Product Name Ceramic Capacitors Hcu 3Kv 150Pf ±10% N750 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details