CAP CER 330PF 3KV RADIAL
HCK 3KV 330PF ±20% K1500 e3
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | HCK331MBCDF0KR | 70K1700 |
| Product Name | Ceramic Capacitors | Hck 3Kv 330Pf ±20% K1500 E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |