Vishay Intertechnology, Inc. Ceramic Capacitors HCE682MBCDJ0KR

Description
6800pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
6800pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCE682MBCDJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCE682MBCDJ0KR-ND
Ceramic Capacitors HCE682MBCDJ0KR-ND
6800pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

6800pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hce 3Kv 6,8Nf ±20% K6000 E3 Vishay - 70K1695 - Newark, An Avnet Company
Chicago, IL, United States
Hce 3Kv 6,8Nf ±20% K6000 E3 Vishay
70K1695
Hce 3Kv 6,8Nf ±20% K6000 E3 Vishay 70K1695
HCE 3KV 6,8nF ±20% K6000 e3

HCE 3KV 6,8nF ±20% K6000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HCE682MBCDJ0KR-ND 70K1695
Product Name Ceramic Capacitors Hce 3Kv 6,8Nf ±20% K6000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011526 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers