Vishay Intertechnology, Inc. Ceramic Capacitors HCE103MBCDJ0KR

Description
10000pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCE103MBCDJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCE103MBCDJ0KR-ND
Ceramic Capacitors HCE103MBCDJ0KR-ND
10000pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

10000pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Disc Cap, 0.01Uf, Y5U, 3Kv, Radial Rohs Compliant Vishay - 69AH0168 - Newark, An Avnet Company
Chicago, IL, United States
Disc Cap, 0.01Uf, Y5U, 3Kv, Radial Rohs Compliant Vishay
69AH0168
Disc Cap, 0.01Uf, Y5U, 3Kv, Radial Rohs Compliant Vishay 69AH0168
DISC CAP, 0.01UF, Y5U, 3KV, RADIAL ROHS COMPLIANT: YES

DISC CAP, 0.01UF, Y5U, 3KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HCE103MBCDJ0KR-ND 69AH0168
Product Name Ceramic Capacitors Disc Cap, 0.01Uf, Y5U, 3Kv, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-111122K02P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details