Vishay Intertechnology, Inc. Ceramic Capacitors HBZ681MBBCD0KR

Description
680pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ681MBBCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ681MBBCD0KR-ND
Ceramic Capacitors HBZ681MBBCD0KR-ND
680pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

680pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,680Pf,2Kvdc,20-% Tol,20+% Tol Vishay - 70K1674 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,680Pf,2Kvdc,20-% Tol,20+% Tol Vishay
70K1674
Capacitor,ceramic,680Pf,2Kvdc,20-% Tol,20+% Tol Vishay 70K1674
Capacitor,Ceramic,68 0pF,2KVDC,20-% Tol,20+% Tol

Capacitor,Ceramic,680pF,2KVDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBZ681MBBCD0KR-ND 70K1674
Product Name Ceramic Capacitors Capacitor,ceramic,680Pf,2Kvdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details