Vishay Intertechnology, Inc. Ceramic Capacitors HBZ681KBBCF0KR

Description
680pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ681KBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ681KBBCF0KR-ND
Ceramic Capacitors HBZ681KBBCF0KR-ND
680pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

680pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbz 2Kv 680Pf ±10% K2000 E3 Vishay - 70K1673 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 680Pf ±10% K2000 E3 Vishay
70K1673
Hbz 2Kv 680Pf ±10% K2000 E3 Vishay 70K1673
HBZ 2KV 680PF ±10% K2000 e3

HBZ 2KV 680PF ±10% K2000 e3

Supplier's Site
Ceramic Capacitors - HBZ681KBBCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBZ681KBBCF0KR
Ceramic Capacitors HBZ681KBBCF0KR
CAP CER 680PF 2KV RADIAL

CAP CER 680PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HBZ681KBBCF0KR-ND 70K1673 HBZ681KBBCF0KR
Product Name Ceramic Capacitors Hbz 2Kv 680Pf ±10% K2000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF560K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers