Vishay Intertechnology, Inc. Ceramic Capacitors HBZ561MBBCF0KR

Description
560pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
560pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ561MBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ561MBBCF0KR-ND
Ceramic Capacitors HBZ561MBBCF0KR-ND
560pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

560pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbz 2Kv 560Pf ±20% K2000 E3 Vishay - 70K1667 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 560Pf ±20% K2000 E3 Vishay
70K1667
Hbz 2Kv 560Pf ±20% K2000 E3 Vishay 70K1667
HBZ 2KV 560PF ±20% K2000 e3

HBZ 2KV 560PF ±20% K2000 e3

Supplier's Site
Ceramic Capacitors - HBZ561MBBCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBZ561MBBCF0KR
Ceramic Capacitors HBZ561MBBCF0KR
CAP CER 560PF 2KV RADIAL

CAP CER 560PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HBZ561MBBCF0KR-ND 70K1667 HBZ561MBBCF0KR
Product Name Ceramic Capacitors Hbz 2Kv 560Pf ±20% K2000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers