Vishay Intertechnology, Inc. Ceramic Capacitors HBZ472MBBSVEKR

Description
4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ472MBBSVEKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ472MBBSVEKR-ND
Ceramic Capacitors HBZ472MBBSVEKR-ND
4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbz 2Kv 4,7Nf ±20% K2000 E3 Vishay - 70K1661 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 4,7Nf ±20% K2000 E3 Vishay
70K1661
Hbz 2Kv 4,7Nf ±20% K2000 E3 Vishay 70K1661
HBZ 2KV 4,7nF ±20% K2000 e3

HBZ 2KV 4,7nF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBZ472MBBSVEKR-ND 70K1661
Product Name Ceramic Capacitors Hbz 2Kv 4,7Nf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4105-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details