Vishay Intertechnology, Inc. Ceramic Capacitors HBZ222KBBCF0KR

Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-HBZ222KBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-HBZ222KBBCF0KR-ND
Ceramic Capacitors 56-HBZ222KBBCF0KR-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

2200pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBZ222KBBCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBZ222KBBCF0KR
Ceramic Capacitors HBZ222KBBCF0KR
CAP CER 2200PF 2KV RADIAL

CAP CER 2200PF 2KV RADIAL

Supplier's Site Datasheet
Hbz 2Kv 2,2Nf ±10% K2000 E3 Vishay - 70K1634 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 2,2Nf ±10% K2000 E3 Vishay
70K1634
Hbz 2Kv 2,2Nf ±10% K2000 E3 Vishay 70K1634
HBZ 2KV 2,2nF ±10% K2000 e3

HBZ 2KV 2,2nF ±10% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-HBZ222KBBCF0KR-ND HBZ222KBBCF0KR 70K1634
Product Name Ceramic Capacitors Ceramic Capacitors Hbz 2Kv 2,2Nf ±10% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 1608-1210Y1K50271KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details