Vishay Intertechnology, Inc. Ceramic Capacitors HBZ221KBBCF0KR

Description
220pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-HBZ221KBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-HBZ221KBBCF0KR-ND
Ceramic Capacitors 56-HBZ221KBBCF0KR-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

220pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBZ221KBBCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBZ221KBBCF0KR
Ceramic Capacitors HBZ221KBBCF0KR
CAP CER 220PF 2KV RADIAL

CAP CER 220PF 2KV RADIAL

Supplier's Site Datasheet
Hbz 2Kv 220Pf ±10% K2000 E3 Vishay - 70K1628 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 220Pf ±10% K2000 E3 Vishay
70K1628
Hbz 2Kv 220Pf ±10% K2000 E3 Vishay 70K1628
HBZ 2KV 220PF ±10% K2000 e3

HBZ 2KV 220PF ±10% K2000 e3

Supplier's Site
Capacitors - Ceramic Capacitors - HBZ221KBBCF0KR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
HBZ221KBBCF0KR
Capacitors - Ceramic Capacitors HBZ221KBBCF0KR
CAP CER 220PF 2KV RADIAL

CAP CER 220PF 2KV RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-HBZ221KBBCF0KR-ND HBZ221KBBCF0KR 70K1628 HBZ221KBBCF0KR
Product Name Ceramic Capacitors Ceramic Capacitors Hbz 2Kv 220Pf ±10% K2000 E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17CF360K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers