Vishay Intertechnology, Inc. Ceramic Capacitors HBZ181MBBCF0KR

Description
180pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
180pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ181MBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ181MBBCF0KR-ND
Ceramic Capacitors HBZ181MBBCF0KR-ND
180pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

180pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBZ181MBBCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBZ181MBBCF0KR
Ceramic Capacitors HBZ181MBBCF0KR
CAP CER 180PF 2KV RADIAL

CAP CER 180PF 2KV RADIAL

Supplier's Site Datasheet
Hbz 2Kv 180Pf ±20% K2000 E3 Vishay - 70K1627 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 180Pf ±20% K2000 E3 Vishay
70K1627
Hbz 2Kv 180Pf ±20% K2000 E3 Vishay 70K1627
HBZ 2KV 180PF ±20% K2000 e3

HBZ 2KV 180PF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBZ181MBBCF0KR-ND HBZ181MBBCF0KR 70K1627
Product Name Ceramic Capacitors Ceramic Capacitors Hbz 2Kv 180Pf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U104M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details