Vishay Intertechnology, Inc. Ceramic Capacitors HBZ151MBBCRAKR

Description
150pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
150pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ151MBBCRAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ151MBBCRAKR-ND
Ceramic Capacitors HBZ151MBBCRAKR-ND
150pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

150pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbz 2Kv 150Pf ±20% K2000 E3 Vishay - 70K1622 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 150Pf ±20% K2000 E3 Vishay
70K1622
Hbz 2Kv 150Pf ±20% K2000 E3 Vishay 70K1622
HBZ 2KV 150PF ±20% K2000 e3

HBZ 2KV 150PF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBZ151MBBCRAKR-ND 70K1622
Product Name Ceramic Capacitors Hbz 2Kv 150Pf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M39014/05-2103 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1808JA250100GCTSP-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details