Vishay Intertechnology, Inc. Ceramic Capacitors HBZ151MBBCF0KR

Description
150pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
150pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ151MBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ151MBBCF0KR-ND
Ceramic Capacitors HBZ151MBBCF0KR-ND
150pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

150pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbz 2Kv 150Pf ±20% K2000 E3 Vishay - 70K1621 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 150Pf ±20% K2000 E3 Vishay
70K1621
Hbz 2Kv 150Pf ±20% K2000 E3 Vishay 70K1621
HBZ 2KV 150PF ±20% K2000 e3

HBZ 2KV 150PF ±20% K2000 e3

Supplier's Site
Ceramic Capacitors - HBZ151MBBCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBZ151MBBCF0KR
Ceramic Capacitors HBZ151MBBCF0KR
CAP CER 150PF 2KV RADIAL

CAP CER 150PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HBZ151MBBCF0KR-ND 70K1621 HBZ151MBBCF0KR
Product Name Ceramic Capacitors Hbz 2Kv 150Pf ±20% K2000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers