Vishay Intertechnology, Inc. Ceramic Capacitors HBZ102MBBCRAKR

Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ102MBBCRAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ102MBBCRAKR-ND
Ceramic Capacitors HBZ102MBBCRAKR-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

1000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBZ102MBBCRAKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBZ102MBBCRAKR
Ceramic Capacitors HBZ102MBBCRAKR
CAP CER 1000PF 2KV RADIAL

CAP CER 1000PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HBZ102MBBCRAKR-ND HBZ102MBBCRAKR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 104PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1812273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details