Vishay Intertechnology, Inc. Ceramic Capacitors HBZ102MBBCD0KR

Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ102MBBCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ102MBBCD0KR-ND
Ceramic Capacitors HBZ102MBBCD0KR-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

1000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,1Nf,2Kvdc,20-% Tol,20+% Tol Vishay - 70K1612 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Nf,2Kvdc,20-% Tol,20+% Tol Vishay
70K1612
Capacitor,ceramic,1Nf,2Kvdc,20-% Tol,20+% Tol Vishay 70K1612
Capacitor,Ceramic,1n F,2KVDC,20-% Tol,20+% Tol

Capacitor,Ceramic,1nF,2KVDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBZ102MBBCD0KR-ND 70K1612
Product Name Ceramic Capacitors Capacitor,ceramic,1Nf,2Kvdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details